AOC logo

AOC 70 Series E2270SWN LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
425081
Info modified on:
20 Mar 2025, 16:05:03
Short summary description AOC 70 Series E2270SWN LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

AOC 70 Series E2270SWN, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description AOC 70 Series E2270SWN LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

AOC 70 Series E2270SWN. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.