AOC logo

AOC E2250SWDAK LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106913
Info modified on:
26 Jun 2024, 05:35:15
Short summary description AOC E2250SWDAK LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

AOC E2250SWDAK, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC E2250SWDAK LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

AOC E2250SWDAK. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.