AOC logo

AOC E2060SW computer monitor 49.5 cm (19.5") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104774
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AOC E2060SW computer monitor 49.5 cm (19.5") 1600 x 900 pixels Black:

AOC E2060SW, 49.5 cm (19.5"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description AOC E2060SW computer monitor 49.5 cm (19.5") 1600 x 900 pixels Black:

AOC E2060SW. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.