AOC logo

AOC E2050SWD computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130619
Info modified on:
26 Jun 2024, 05:37:50
Short summary description AOC E2050SWD computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black:

AOC E2050SWD, 49.5 cm (19.5"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black

Long summary description AOC E2050SWD computer monitor 49.5 cm (19.5") 1600 x 900 pixels HD+ LCD Black:

AOC E2050SWD. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.