AOC logo

AOC E1621SW computer monitor 39.6 cm (15.6") 1366 x 768 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48492
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC E1621SW computer monitor 39.6 cm (15.6") 1366 x 768 pixels Black:

AOC E1621SW, 39.6 cm (15.6"), 1366 x 768 pixels, 8 ms, Black

Long summary description AOC E1621SW computer monitor 39.6 cm (15.6") 1366 x 768 pixels Black:

AOC E1621SW. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.