AOC logo

AOC D70J10 Rockchip 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121364
Info modified on:
25 Jul 2023, 10:14:07
Short summary description AOC D70J10 Rockchip 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red:

AOC D70J10, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Red

Long summary description AOC D70J10 Rockchip 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Red:

AOC D70J10. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor family: Rockchip, Processor model: RK3026. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 280 g. Operating system installed: Android. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.