AOC logo

AOC D70J10 Rockchip 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Green

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75544
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AOC D70J10 Rockchip 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Green:

AOC D70J10, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black, Green

Long summary description AOC D70J10 Rockchip 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Green:

AOC D70J10. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels, Display technology: LCD. Internal storage capacity: 8 GB. Processor frequency: 1 GHz, Processor family: Rockchip, Processor model: RK3026. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 280 g. Operating system installed: Android. Product colour: Black, Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.