AOC logo

AOC CQ27G1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16366
Info modified on:
30 Dec 2024, 17:23:54
Short summary description AOC CQ27G1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

AOC CQ27G1, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description AOC CQ27G1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

AOC CQ27G1. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.