AOC logo

AOC C3583FQ/BS computer monitor 88.9 cm (35") 2560 x 1080 pixels QXGA LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133856
Info modified on:
21 Jun 2024, 03:10:38
Short summary description AOC C3583FQ/BS computer monitor 88.9 cm (35") 2560 x 1080 pixels QXGA LED Black:

AOC C3583FQ/BS, 88.9 cm (35"), 2560 x 1080 pixels, QXGA, LED, 4 ms, Black

Long summary description AOC C3583FQ/BS computer monitor 88.9 cm (35") 2560 x 1080 pixels QXGA LED Black:

AOC C3583FQ/BS. Display diagonal: 88.9 cm (35"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.