AOC logo

AOC V1 C32V1Q LED display 81.3 cm (32") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24328
Info modified on:
10 Aug 2024, 11:59:34
Short summary description AOC V1 C32V1Q LED display 81.3 cm (32") 1920 x 1080 pixels Full HD LCD Black, Silver:

AOC V1 C32V1Q, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black, Silver

Long summary description AOC V1 C32V1Q LED display 81.3 cm (32") 1920 x 1080 pixels Full HD LCD Black, Silver:

AOC V1 C32V1Q. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.