AOC logo

AOC C2789FH8 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Gold, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58947
Info modified on:
10 Aug 2024, 10:52:24
Short summary description AOC C2789FH8 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Gold, White:

AOC C2789FH8, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Gold, White

Long summary description AOC C2789FH8 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Gold, White:

AOC C2789FH8. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Gold, White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.