AOC logo

AOC G1 C24G1A computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16784
Info modified on:
30 Dec 2024, 17:23:54
Short summary description AOC G1 C24G1A computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red:

AOC G1 C24G1A, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red

Long summary description AOC G1 C24G1A computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red:

AOC G1 C24G1A. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Height adjustment. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.