AOC logo

AOC AGK700 - RED keyboard Gaming USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98755
Info modified on:
12 Mar 2024, 11:37:37
Short summary description AOC AGK700 - RED keyboard Gaming USB Black:

AOC AGK700 - RED, Full-size (100%), Wired, USB, Mechanical, RGB LED, Black

Long summary description AOC AGK700 - RED keyboard Gaming USB Black:

AOC AGK700 - RED. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard number of keys: 108. Backlight type: RGB LED, Wrist rest. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.