AOC logo

AOC AGON 2 AG352QCX computer monitor 88.9 cm (35") 2560 x 1080 pixels QXGA LED Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228705
Info modified on:
30 Dec 2024, 17:23:47
Short summary description AOC AGON 2 AG352QCX computer monitor 88.9 cm (35") 2560 x 1080 pixels QXGA LED Black, Silver:

AOC AGON 2 AG352QCX, 88.9 cm (35"), 2560 x 1080 pixels, QXGA, LED, 4 ms, Black, Silver

Long summary description AOC AGON 2 AG352QCX computer monitor 88.9 cm (35") 2560 x 1080 pixels QXGA LED Black, Silver:

AOC AGON 2 AG352QCX. Display diagonal: 88.9 cm (35"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.