AOC logo

AOC A727 tablet Intel Atom® 8 GB 17.8 cm (7") 1 GB Android 6.0.1 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63866
Info modified on:
14 Mar 2024, 18:44:16
Short summary description AOC A727 tablet Intel Atom® 8 GB 17.8 cm (7") 1 GB Android 6.0.1 Black:

AOC A727, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android 6.0.1, Black

Long summary description AOC A727 tablet Intel Atom® 8 GB 17.8 cm (7") 1 GB Android 6.0.1 Black:

AOC A727. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.1 GHz, Processor family: Intel Atom®, Processor model: x3-C3230RK. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Card reader integrated. Weight: 263 g. Operating system installed: Android 6.0.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.