AOC logo

AOC A2272PW4T All-in-One PC/workstation NVIDIA Tegra T33 55.9 cm (22") 1920 x 1080 pixels Touchscreen 2 GB DDR3L-SDRAM 8 GB Flash Android 4.0 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65239
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC A2272PW4T All-in-One PC/workstation NVIDIA Tegra T33 55.9 cm (22") 1920 x 1080 pixels Touchscreen 2 GB DDR3L-SDRAM 8 GB Flash Android 4.0 Black:

AOC A2272PW4T, 55.9 cm (22"), Full HD, NVIDIA Tegra, 2 GB, 8 GB, Android 4.0

Long summary description AOC A2272PW4T All-in-One PC/workstation NVIDIA Tegra T33 55.9 cm (22") 1920 x 1080 pixels Touchscreen 2 GB DDR3L-SDRAM 8 GB Flash Android 4.0 Black:

AOC A2272PW4T. Product type: All-in-One PC. Display diagonal: 55.9 cm (22"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: NVIDIA Tegra, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. Built-in camera. Operating system installed: Android 4.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.