AOC logo

AOC 719VA + computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59503
Info modified on:
19 Feb 2024, 19:06:28
Short summary description AOC 719VA + computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

AOC 719VA +, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black

Long summary description AOC 719VA + computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

AOC 719VA +. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.