AOC logo

AOC L42H961 106.7 cm (42") Full HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60815
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AOC L42H961 106.7 cm (42") Full HD Black 500 cd/m²:

AOC L42H961, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description AOC L42H961 106.7 cm (42") Full HD Black 500 cd/m²:

AOC L42H961. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.