AOC logo

AOC G2 24G2U/BK computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
340826
Info modified on:
15 Sept 2024, 14:32:12
Long product name AOC G2 24G2U/BK computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Red:

Screen size (inch) 23.8, Panel resolution 1920x1080, Refresh rate 144 Hz, Response time MPRT 1 ms, Panel type IPS, HDMI HDMI 1.4 x 2, Display Port DisplayPort 1.2 x 1, D-SUB (VGA) 1x, Sync technology (VRR) Freesync Premium

AOC G2 24G2U/BK computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Red:

Great colours, great speed. Whatever your game - play it on the AOC 24G2U
The AOC 24G2U's 144 Hz refresh rate, 1 ms MPRT and FreeSync Premium support eliminate stuttering and tearing. Its 23.8" IPS panel with Full HD resolution delivers colour-accurate images.

Short summary description AOC G2 24G2U/BK computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Red:

AOC G2 24G2U/BK, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red

Long summary description AOC G2 24G2U/BK computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, Red:

AOC G2 24G2U/BK. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Red

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.