AOC logo

AOC 24G2E5 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87196
Info modified on:
30 May 2023, 12:06:51
Short summary description AOC 24G2E5 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Red:

AOC 24G2E5, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red

Long summary description AOC 24G2E5 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Red:

AOC 24G2E5. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Height adjustment. Product colour: Black, Red

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.