AOC logo

AOC G2 24G2AE/BK computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175577
Info modified on:
14 Mar 2025, 19:44:19
Short summary description AOC G2 24G2AE/BK computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red:

AOC G2 24G2AE/BK, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red

Long summary description AOC G2 24G2AE/BK computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black, Red:

AOC G2 24G2AE/BK. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Red

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.