AOC logo

AOC 2330V computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65690
Info modified on:
22 Aug 2022, 16:25:41
Short summary description AOC 2330V computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

AOC 2330V, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description AOC 2330V computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

AOC 2330V. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.