AOC logo

AOC E1 22E1Q computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245920
Info modified on:
27 Apr 2025, 08:08:22
Short summary description AOC E1 22E1Q computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

AOC E1 22E1Q, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC E1 22E1Q computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

AOC E1 22E1Q. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.