AOC logo

AOC B1 22B1HS computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211430
Info modified on:
20 Mar 2025, 16:16:01
Short summary description AOC B1 22B1HS computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

AOC B1 22B1HS, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description AOC B1 22B1HS computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

AOC B1 22B1HS. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.