AOC logo

AOC 2036VA computer monitor 50.8 cm (20") 1600 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92587
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC 2036VA computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

AOC 2036VA, 50.8 cm (20"), 1600 x 900 pixels, 8 ms, Black

Long summary description AOC 2036VA computer monitor 50.8 cm (20") 1600 x 900 pixels Black:

AOC 2036VA. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.