AOC logo

AOC 177Sa computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118217
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AOC 177Sa computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey:

AOC 177Sa, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms, Grey

Long summary description AOC 177Sa computer monitor 43.2 cm (17") 1280 x 1024 pixels Grey:

AOC 177Sa. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.