AOC 172S, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Black
AOC 172S. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 110°. Product colour: Black