AOC 16T2, 39.6 cm (15.6"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
AOC 16T2. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black