AOC 1619SW, 39.6 cm (15.6"), 1366 x 768 pixels, 8 ms, Black
AOC 1619SW. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black