location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec TP-II 480PEC power supply unit 480 W ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP-II 480PEC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPII-480PEC BLUE
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Antec TP-II 480PEC power supply unit 480 W ATX :
The long product name of Antec TP-II 480PEC power supply unit 480 W ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TruePower 2.0, TP-II 480PEC, 480W, 4 SATA, Blue, Retail
More>>>
Short summary description Antec TP-II 480PEC power supply unit 480 W ATX:
This short summary of the Antec TP-II 480PEC power supply unit 480 W ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Antec TP-II 480PEC, 480 W, ATX, 23.1 dB, 80.000 h, UL, CUL, FCC Class B, CB, TÜV, PC

Long summary description Antec TP-II 480PEC power supply unit 480 W ATX:
This is an auto-generated long summary of Antec TP-II 480PEC power supply unit 480 W ATX based on the first three specs of the first five spec groups.

Antec TP-II 480PEC. Total power: 480 W. Power supply unit (PSU) form factor: ATX, Noise level: 23.1 dB, Mean time between failures (MTBF): 80.000 h. Weight: 2.3 kg. Dimensions (WxDxH): 140 x 150 x 86 mm

Brand Image Product code Product Stock Price from
Antec

Antec TruePower 2.0 TP-II 430PEC power supply unit 430 W ATX
(show image)
TPII-430P EC TruePower 2.0 TP-II 430PEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower 2.0 TP-II 480 BluePEC power supply unit 480 W ATX
(show image)
TPII-480P BLUE EC TruePower 2.0 TP-II 480 BluePEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower 2.0 TP-II 380PEC power supply unit 380 W ATX
(show image)
TPII-380P EC TruePower 2.0 TP-II 380PEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower 2.0 TP-II 550PEC power supply unit 550 W ATX
(show image)
TPII-550P EC TruePower 2.0 TP-II 550PEC 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec TruePower 2.0 TP2-550EPS12VPEC power supply unit 550 W ATX
(show image)
TPII-550PEPS12V EC TruePower 2.0 TP2-550EPS12VPEC 0.00
(excl. VAT)
0 (incl. VAT)