Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Antec BK640B -EC Midi Tower Black,Silver 380 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BK640B -EC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0761345116404
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAntec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6279
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Antec BK640B -EC Midi Tower Black,Silver 380 W :
The short editorial description of Antec BK640B -EC Midi Tower Black,Silver 380 W

Micro BTX Case, 380W, 2xUSB, 1 IEEE1394, 2 audio jacks, 6 Drive Bays, Retail
More>>>
Short summary description Antec BK640B -EC Midi Tower Black,Silver 380 W:
This short summary of the Antec BK640B -EC Midi Tower Black,Silver 380 W data-sheet is auto-generated and uses the product title and the first six key specs.

Antec BK640B -EC, Midi Tower, PC, Black,Silver, 380 W, 180 mm, 400 mm

Long summary description Antec BK640B -EC Midi Tower Black,Silver 380 W:
This is an auto-generated long summary of Antec BK640B -EC Midi Tower Black,Silver 380 W based on the first three specs of the first five spec groups.

Antec BK640B -EC. Form factor: Midi Tower, Type: PC, Product colour: Black,Silver. Power supply: 380 W. Width: 180 mm, Depth: 400 mm, Height: 400 mm. Power supply type: PFC ATX12V v2.0, Cabling technology: Wired, Internal drive bays: 2 x 3.5"

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:22:35
Uk has collected 4 expert reviews for Antec BK640B -EC Midi-Tower Black,Silver 380 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:22:35
Nl heeft 4 proffesionele recensies verzameld voor Antec BK640B -EC Midi-Toren Zwart, Zilver 380 W. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:22:35
Fr a recueilli 4 avis d’experts pour Antec BK640B -EC Boîtier Midi-tour Noir, Argent 380 W et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:22:35
De hat 4 Expertenmeinungen über Antec BK640B -EC Midi-Tower Schwarz, Silber 380 W eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:22:35
Testseek ha raccolto 4 recensioni da parte di esperti per Antec BK640B -EC Midi-Tower Nero, Argento 380 W e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:22:35
Es ha coleccionado 4 opiniones de expertos para Antec BK640B -EC Midi-Tower Negro, Plata 380 W y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:22:35
Dk har samlet 4 ekspertanmeldelser for Antec BK640B -EC Midi-Tower Sort, Sølv 380 W og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:22:35
Se har samlat in 4 experttester för Antec BK640B -EC Midi-Tower Svart, Silver 380 W och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
NGOHQ.com
Updated:
2017-03-01 09:22:33
Today we are going to take a closer look at the new Antec Mini tower case from their new 2005 line up. As most of you know Antec is very well known for their excellent cases and Power Supply units. Antec launched its original Performance Series back in...
0%
phoronix.com
Updated:
2017-03-01 09:22:35
Whenever it comes time for Antec to release a new enclosure product, or any product for that matter, we are always interested in seeing what their talented engineers will derive. When it comes to Antecs TX640B creation we very much enjoyed the time w...
80%
neoseeker.com
Updated:
2017-03-01 09:22:35
Today we take a look at the Antec TX640B, the latest addition to the performance line by Antec. For those not familiar, the performance line of cases by Antec have always been pushing forward for the maximum effective airflow possible to buyers. The 64...
Bottom line The TX640B is a healthy addition to the lineup for Antec. The case lives up to the performance name, putting down solid temps without excessive amounts of noise. The looks, the features and the overall functionality are all quite good with the TX but e...
0%
legitreviews.com
Updated:
2017-03-01 09:22:35
Over the last month we have looked at some very nice cases from Antec's 2005 line. The TX1050B and Titan 550 both showed to be some great products in their respective fields featuring good looks and incredible durability. Today we'll look at the ne...
Bottom line With Antec's typical solid design and some good looks the TX640B is a great choice for a first time builder or casual computer user working with limited space...
0%
Show all
Brand Image Product code Product Stock Price from
Antec

Antec BK640B-EC Micro BTX 380W Midi Tower Black,Silver
(show image)
BK640B-EC BK640B-EC Micro BTX 380W 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details