location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec BK640B-EC Micro BTX 380W Midi Tower Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BK640B-EC Micro BTX 380W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BK640B-EC
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antec BK640B-EC Micro BTX 380W Midi Tower Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - 380 W
  • - Black, Silver
Long product name Antec BK640B-EC Micro BTX 380W Midi Tower Black, Silver :
The long product name of Antec BK640B-EC Micro BTX 380W Midi Tower Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Antec Micro BTX Case 380W
More>>>
Short summary description Antec BK640B-EC Micro BTX 380W Midi Tower Black, Silver:
This short summary of the Antec BK640B-EC Micro BTX 380W Midi Tower Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Antec BK640B-EC Micro BTX 380W, Midi Tower, PC, Black, Silver, 380 W, 180 mm, 400 mm

Long summary description Antec BK640B-EC Micro BTX 380W Midi Tower Black, Silver:
This is an auto-generated long summary of Antec BK640B-EC Micro BTX 380W Midi Tower Black, Silver based on the first three specs of the first five spec groups.

Antec BK640B-EC Micro BTX 380W. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Power supply: 380 W. Width: 180 mm, Depth: 400 mm, Height: 400 mm. Power supply type: PFC ATX12V v2.0, Cabling technology: Wired, Internal drive bays: 2 x 3.5"

Brand Image Product code Product Stock Price from
Antec

Antec BK640B -EC Midi Tower Black, Silver 380 W
(show image)
0-761345-11640-4 BK640B -EC 0.00
(excl. VAT)
0 (incl. VAT)