Anker logo

Anker A8346 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84397
Info modified on:
28 Jun 2024, 17:57:22
Short summary description Anker A8346 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:

Anker A8346, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Grey, MicroSD (TransFlash), SD, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 100 W, USB

Long summary description Anker A8346 laptop dock/port replicator USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:

Anker A8346. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Grey, Compatible memory cards: MicroSD (TransFlash), SD, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Power supply: 100 W, Power supply type: USB. Quantity per pack: 1 pc(s). Cable length: 0.18 m

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.