Anker logo

Anker SoundBuds Lite Bluetooth Headset Wireless Neck-band Calls/Music Micro-USB Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34832
Info modified on:
14 Mar 2024, 19:21:57
Short summary description Anker SoundBuds Lite Bluetooth Headset Wireless Neck-band Calls/Music Micro-USB Black:

Anker SoundBuds Lite Bluetooth, Wireless, 20 - 20000 Hz, Calls/Music, 35 g, Headset, Black

Long summary description Anker SoundBuds Lite Bluetooth Headset Wireless Neck-band Calls/Music Micro-USB Black:

Anker SoundBuds Lite Bluetooth. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 35 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.