Anker SoundBuds Sport IE 20, Wireless, 20 - 20000 Hz, 15 g, Headset, Black
Anker SoundBuds Sport IE 20. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 15 g. Product colour: Black