Anker logo

Anker PowerPort Speed 5 Universal Black AC Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188729
Info modified on:
07 Jun 2023, 11:58:04
Short summary description Anker PowerPort Speed 5 Universal Black AC Indoor:

Anker PowerPort Speed 5, Indoor, AC, Black

Long summary description Anker PowerPort Speed 5 Universal Black AC Indoor:

Anker PowerPort Speed 5. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V. USB 2.0 ports quantity: 3. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.