Anker logo

Anker 521 Nano Pro Universal White AC Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63123
Info modified on:
27 Sept 2023, 16:28:21
Short summary description Anker 521 Nano Pro Universal White AC Indoor:

Anker 521 Nano Pro, Indoor, AC, White

Long summary description Anker 521 Nano Pro Universal White AC Indoor:

Anker 521 Nano Pro. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V. USB Type-C ports quantity: 2. Product colour: White

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.