Anker logo

Anker A2013311 Smartphone Black AC Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114827
Info modified on:
10 Aug 2024, 09:21:24
Short summary description Anker A2013311 Smartphone Black AC Indoor:

Anker A2013311, Indoor, AC, Black

Long summary description Anker A2013311 Smartphone Black AC Indoor:

Anker A2013311. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone. Input voltage: 100 - 240 V. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.