Anker logo

Anker PowerCore III 20K 20000 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61916
Info modified on:
27 Sept 2023, 16:28:12
Short summary description Anker PowerCore III 20K 20000 mAh Black:

Anker PowerCore III 20K, 20000 mAh, 5 V, 15 W, Black

Long summary description Anker PowerCore III 20K 20000 mAh Black:

Anker PowerCore III 20K. Battery capacity: 20000 mAh, Battery voltage: 5 V. USB Type-A output ports: 2, USB Type-C ports quantity: 1. Total output power: 15 W. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.