Anker logo

Anker 79AN20L-SA power bank 20000 mAh Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122665
Info modified on:
11 Feb 2019, 15:49:48
Short summary description Anker 79AN20L-SA power bank 20000 mAh Silver:

Anker 79AN20L-SA, 20000 mAh, 19 V, Silver

Long summary description Anker 79AN20L-SA power bank 20000 mAh Silver:

Anker 79AN20L-SA. Battery capacity: 20000 mAh, Battery voltage: 19 V. Output current: 2 A. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.