EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Freestanding cooker Gas Oven power source: Gas White
- - Storage compartment
- - Number of cooking zones: 4 zone(s)
- - Electronic ignition
- - Oven net capacity: 56 L
- - Number of functions: 1
- - 1.72 kWh
Long product name Amica 57GGH4.23ZpP(W) Freestanding cooker Gas White A
:
850 x 600 x 500 mm, White, A, 56 l
The long product name of Amica 57GGH4.23ZpP(W) Freestanding cooker Gas White A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
850 x 600 x 500 mm, White, A, 56 l
More>>>
Short summary description Amica 57GGH4.23ZpP(W) Freestanding cooker Gas White A:
This short summary of the Amica 57GGH4.23ZpP(W) Freestanding cooker Gas White A data-sheet is auto-generated and uses the product title and the first six key specs.
Amica 57GGH4.23ZpP(W), Freestanding cooker, White, Rotary, Front, Enamel, Bottom
Long summary description Amica 57GGH4.23ZpP(W) Freestanding cooker Gas White A:
This is an auto-generated long summary of Amica 57GGH4.23ZpP(W) Freestanding cooker Gas White A based on the first three specs of the first five spec groups.
Amica 57GGH4.23ZpP(W). Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Gas, Oven net capacity: 56 L. Energy efficiency class: A, Energy consumption (conventional): 1.72 kWh, Energy consumption (conventional): 6.2 MJ. Width: 500 mm, Depth: 600 mm, Height: 850 mm