Amewi AMXRacing RXB7, Buggy, 1:7, 14 yr(s), 5000 mAh, 6.2 kg
Amewi AMXRacing RXB7. Product type: Buggy, Scale: 1:7, Engine type: Electric engine, Recommended age (min): 14 yr(s). Battery technology: Lithium Polymer (LiPo), Battery capacity: 5000 mAh, Number of batteries supported: 2. Weight: 6.2 kg