location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Tornado WebJet Pocket 2 ISDN access device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tornado WebJet Pocket 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOR-WJT-P-EU-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715953001586
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18291
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Tornado WebJet Pocket 2 ISDN access device :
The long product name of Allied Telesis Tornado WebJet Pocket 2 ISDN access device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tornado WebJet Pocket 2: ISDN adapter in pocketsize. USB connection. 128 Kbps
More>>>
Allied Telesis Tornado WebJet Pocket 2 ISDN access device:
The official description of Allied Telesis Tornado WebJet Pocket 2 ISDN access device as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique Selling Points (USP):

- 128 Kbps mini ISDN Adapter USB bus powered
- 1 x USB 1.1 Port
- 1 x RJ45 ISDN
- 64/128 Kbps
- CAPI 2.0
- PPP, ML-PPP
- V120, ML-V120
- Remote Access Service
- V.32 modem


Product Description:

The Tornado WebJet Pocket II is a compact mini ISDN adapter that enables you to surf the Internet at a maximum speed of 128 Kbps and to sent or receive e-mail.

The Tornado WebJet Pocket II comes with communication software (RVS COM Lite), which enables you to use the Tornado also as an answering machine or fax device.

The Tornado WebJet Pocket II is USB bus-powered and therefore requires no external power supply. Your PC will automatically detect this external ISDN adapter without a reboot.

The Tornado WebJet Pocket II is user-friendly and offers a cheap alternative for the more expensive PC Cards (PCMCIA), which makes this product also extremely suitable for notebook users.

Short summary description Allied Telesis Tornado WebJet Pocket 2 ISDN access device:
This short summary of the Allied Telesis Tornado WebJet Pocket 2 ISDN access device data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Tornado WebJet Pocket 2, PPP (64 Kbps) & MLPPP (128 Kbps), HDLC, X.75, V.120, EuroFile, X.25, Pentium II / G3, 1 x USB 1.1 1 x RJ45 ISDN

Long summary description Allied Telesis Tornado WebJet Pocket 2 ISDN access device:
This is an auto-generated long summary of Allied Telesis Tornado WebJet Pocket 2 ISDN access device based on the first three specs of the first five spec groups.

Allied Telesis Tornado WebJet Pocket 2. Data link protocols: PPP (64 Kbps) & MLPPP (128 Kbps). B-channel protocols: HDLC, X.75, V.120, EuroFile, X.25. Minimum processor: Pentium II / G3. I/O ports: 1 x USB 1.1 1 x RJ45 ISDN

Technical details
CAPI support
2.0
Bundled software
CAPI 2.0 driver NDIS-WAN driver Modem script f/ MacOS
Compatible operating systems
Win 98SE, Win 2000 (workstation), Win ME, Win XP Home & Pro. Mac OS 8.6 ~ 9.2.2.
Supported data transfer rates
128 Kbit/s
Connector(s)
USB, RJ-45
Technical details
Phone lines compatibility
ISDN
Ports & interfaces
Data link protocols
PPP (64 Kbps) & MLPPP (128 Kbps)
I/O ports
1 x USB 1.1 1 x RJ45 ISDN
Modem
B-channel protocols
HDLC, X.75, V.120, EuroFile, X.25
System requirements
Minimum processor
Pentium II / G3