Allied Telesis logo

Allied Telesis Tornado 566 modem 56 Kbit/s

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64663
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis Tornado 566 modem 56 Kbit/s:

Allied Telesis Tornado 566, V92, 56 Kbit/s, External, 14 Kbit/s, V.90, V.92, ITU V.34, V.32bis, V.23, V.22bis, V.21 & Bell 103, 212A., 1 x RJ11

Long summary description Allied Telesis Tornado 566 modem 56 Kbit/s:

Allied Telesis Tornado 566. Modem type: V92, Modem speed: 56 Kbit/s, Interface: External. Maximum fax transfer rate: 14 Kbit/s. Compatibility: V.90, V.92, ITU V.34, V.32bis, V.23, V.22bis, V.21 & Bell 103, 212A.. I/O ports: 1 x RJ11

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.