location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Tornado 121 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tornado
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tornado 121
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOR-121EU-VL-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715953001708
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis Tornado 121 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
  • - Component for: PC/Laptop Chipset: RA2560 + RA2525+AP1091
Long product name Allied Telesis Tornado 121 54 Mbit/s :
The long product name of Allied Telesis Tornado 121 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tornado 121: WLAN 802.11g (54 Mbps). PC Card. Supports 802.11b & 802.11g
More>>>
Allied Telesis Tornado 121 54 Mbit/s:
The official description of Allied Telesis Tornado 121 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique Selling Points (USP):

- Wireless LAN PC Card for notebook
- Flexible network connection without cables
- Compatible with IEEE 802.11g and 802.11b devices
- Supports WEP encryption and WPA


Product Description:

The Tornado 121 is a wireless network PC Card that connects your notebook to an 802.11g network. Within this wireless network you can connect PC's, laptops or PDA's and, at the same time, use one Internet connection, printer(s), files, music, multi-player games, etc.

The Tornado 121 is highly compatible with a Tornado 140 Wireless LAN Access Point & Broadband Router and a Tornado 122 Wireless LAN PCI Card for your desktop PC. The Tornado 121 supports both IEEE 802.11b and 802.11g (up to 54 Mbps data rate) making this PC Card a highly flexible and cost-efficient solution for networking in SOHO and small enterprise environments.

Short summary description Allied Telesis Tornado 121 54 Mbit/s:
This short summary of the Allied Telesis Tornado 121 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Tornado 121, Wireless, CardBus, 54 Mbit/s

Long summary description Allied Telesis Tornado 121 54 Mbit/s:
This is an auto-generated long summary of Allied Telesis Tornado 121 54 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis Tornado 121. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Design
Component for *
PC/Laptop
Chipset
RA2560 + RA2525+AP1091
System requirements
Minimum storage drive space
50 MB
Compatible operating systems
Windows 98SE/Me/2000/XP/XP64bit
Minimum processor
Pentium III
Other features
Compliance industry standards
IEEE 802.11g.
Power requirements
3.3V ± 5%
Internal memory
64 MB
Outdoor range
100 - 300m
Indoor range
30 - 75m.
Brand Image Product code Product Stock Price from
Allied Telesis Tornado 122 54 Mbit/s Allied Telesis Tornado 122 54 Mbit/s
(show image)
TOR-122EU-VL-01 Tornado 122 0.00
(excl. VAT)
0 (incl. VAT)