Allied Telesis AT-9000/28SP, Unmanaged, L3, Full duplex
Allied Telesis AT-9000/28SP. Switch type: Unmanaged, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 62 Gbit/s. Networking standards: IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u