Allied Telesis AT-X900-12XT/S, Managed, L3, Full duplex
Allied Telesis AT-X900-12XT/S. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex, Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3u, IEEE 802.3x, IEEE...