Allied Telesis AT-x230-28GT, Managed, L2+/L3, Gigabit Ethernet (10/100/1000), Full duplex
Allied Telesis AT-x230-28GT. Switch type: Managed, Switch layer: L2+/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.1AX, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ad, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE...