Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-WL2411 - 802.11b Wireless Access Point
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-WL2411
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAllied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8949
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 20 May 2019 10:32:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s :
The short editorial description of Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s

AT-WL2411 - 802.11b Wireless Access Point
More>>>
Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s:
The official marketing text of Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s as supplied by the manufacturer

The AT-WL2411 uses industry-standard IEEE 802.11b high-rate and wireless technologies to offer cable-free networking at speeds up to 11Mbps.The AT-WL2411, combined with the AT-WR2411 PC card, provides a range and sensitivity that outdistances the competition. Weighing less than 8 ounces and packaged in an attractive two-tone enclosure,
the AT-WL2411 is designed for easy integration into all office environments.

Designed for easy installation and operation, the AT-WL2411 wireless access point tracks and connects roaming wireless clients without the
cost and complexity of a dedicated mobile IP server or additional hubs and cabling. In fact, its fully-integrated IP Tunneling capabilities enable large wireless LANs to span across multiple subnets. Users of wireless-enabled laptops and other mobile computing devices maintain
continuous, high-quality network connections while roaming throughout the enterprise.

Key Features
- Secure information transmission with 64-bit or 128-bit Wired Equivalent Privacy (WEP) data encryption.
- Standards based 802.11b connectivity.
- Transmission distances exceed 500ft.
- Light-weight compact size.
- IP tunneling.
- SNMP management.
- Long-range antenna available.
- Supports up to 256 users.

Short summary description Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s:
This short summary of the Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-WL2411 - 802.11b Wireless Access Point, 11 Mbit/s, 2.4 GHz, 256 user(s), 13 channels, DSSS, WPA

Long summary description Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s:
This is an auto-generated long summary of Allied Telesis AT-WL2411 - 802.11b Wireless Access Point 11 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis AT-WL2411 - 802.11b Wireless Access Point. Maximum data transfer rate: 11 Mbit/s, Frequency band: 2.4 GHz, Number of users: 256 user(s). Security algorithms: WPA. Management protocols: SNMP, Telnet, Supported protocols: IP, IPX, NetBEUI, DECNET, AppleTalk. Input voltage: 5 V, Power requirements: 100-240V AC; 50/60 Hz. Certification: FCC Part 15.247 Certified Canada RSS 210 Certified ETS 300 328 Type Approved EN 55022/CISPR 22...

Features
2.4 GHz *
Yes
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
11 Mbit/s
Frequency band
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 GHz
Number of users
The number of people that use or can use this product.
256 user(s)
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
13 channels
Spread spectrum method
DSSS
Security
Security algorithms *
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WPA
Protocols
Management protocols
SNMP, Telnet
Supported protocols
IP, IPX, NetBEUI, DECNET, AppleTalk
Management features
Web-based management
Using a website/web application to manage something.
Yes
Ports & interfaces
RS-232 interface
Yes
Power
Input voltage
The voltage (V) which is required to power the product.
5 V
Power requirements
100-240V AC; 50/60 Hz
Output power description
15 dBm
Design
LED indicators
Yes
Certification
FCC Part 15.247 Certified Canada RSS 210 Certified ETS 300 328 Type Approved EN 55022/CISPR 22 Class B FCC Part 15 & ICES-003 Class A SCT Certification, NOMEM- 121, pending AS 3548, C tick, CE Marked (prETS 300 826) UL Listed, C22.2 II 950 TÜV Licensed, EN 60950 NYCE Certified, NOM 19
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
146.6 x 93.2 x 35.3 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
232 g
Other features
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
WLAN: 1, 2, 5.5, 11 Mbps
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11b
Networking features
Wireless LAN, Ethernet LAN
I/O ports
An interface on a device to which you can connect another device.
1x Ethernet (RJ-45) 1x Serial (DB-9) 1x DC in
Brand Image Product code Product Stock Price from
Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s Allied Telesis AT-WL2400 - 802.11b Wireless Access Point 11 Mbit/s
(show image)
AT-WL2400 AT-WL2400 - 802.11b Wireless Access Point 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X