Allied Telesis logo

Allied Telesis AT-SP10SR/I network transceiver module Fiber optic 10300 Mbit/s SFP+ 850 nm

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52137
Info modified on:
15 Oct 2024, 09:56:58
Short summary description Allied Telesis AT-SP10SR/I network transceiver module Fiber optic 10300 Mbit/s SFP+ 850 nm:

Allied Telesis AT-SP10SR/I, Fiber optic, 10300 Mbit/s, SFP+, LC, SR, 300 m

Long summary description Allied Telesis AT-SP10SR/I network transceiver module Fiber optic 10300 Mbit/s SFP+ 850 nm:

Allied Telesis AT-SP10SR/I. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10300 Mbit/s, Interface type: SFP+. Product colour: Metallic. Power consumption (typical): 1 W. Compliance certificates: RoHS. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.